Orbis 45 x 48 PT

Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Fork Truck Entry: 4-way Hand Truck Entry: 2-way (45” side)
Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Fork Truck Entry: 4-way Hand Truck Entry: 2-way (45” side)

Suppliers

Company
Product
Description
Supplier Links
 - 45 x 48 PT - Orbis
Oconomowoc, WI, USA
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Fork Truck Entry: 4-way Hand Truck Entry: 2-way (45” side)

ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 2-way (45” side)
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 45 x 48 PT
Size 45"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
Hybrid Sustained Use Pallet 4 Stringer 2 Way - SUP - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
Steel Spill Containment Pallets -  - Benko Products, Inc.
Specs
Size 36"x36"; 60" x 36", 60" x 60", 120" x 60"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details