Orbis 32 x 38 HD LP

Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 32" x 38" footprint Fork Truck Entry: 4-way Hand Truck Entry: 2-way
Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 32" x 38" footprint Fork Truck Entry: 4-way Hand Truck Entry: 2-way

Suppliers

Company
Product
Description
Supplier Links
 - 32 x 38 HD LP - Orbis
Oconomowoc, WI, USA
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 32" x 38" footprint Fork Truck Entry: 4-way Hand Truck Entry: 2-way

ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • 32" x 38" footprint
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 2-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 32 x 38 HD LP
Size 32"x38"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 41.1 lbs (18.64 kg)
Features Pallet is strong enough to be edge supported for long periods of time.
View Details
6-Runner Drum Pallets - DRL.4845 - Greystone Logistics, LLC
Greystone Logistics, LLC
Specs
Size 45"x48"
Pallet Weight 50 lbs (22.68 kg)
Top Deck Configuration A high percentage of the pallet top deck is made up of slots, holes, or grid work.
View Details