MEMSIC, Inc. Motion Sensors - Motion Sensors - Accelerometers - MXP7205VF MXP7205VF

Description
Manufacturer: Memsic Inc. Win Source Part Number: 886695-MXP7205VF Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y Axis ±5g 29Hz 8-LCC Package: 8-LCC Package: Reel - TR Mounting: Surface Mount Family Name: MXP7205 Categories: Sensors Case / Package: 8-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: 1267-1013-6, 1267-1013-2, 1267-1013-1
Request a Quote Datasheet
Description
Manufacturer: Memsic Inc. Win Source Part Number: 886695-MXP7205VF Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y Axis ±5g 29Hz 8-LCC Package: 8-LCC Package: Reel - TR Mounting: Surface Mount Family Name: MXP7205 Categories: Sensors Case / Package: 8-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: 1267-1013-6, 1267-1013-2, 1267-1013-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MXP7205VF
886695-MXP7205VF
Motion Sensors - Motion Sensors - Accelerometers - MXP7205VF 886695-MXP7205VF
Manufacturer: Memsic Inc. Win Source Part Number: 886695-MXP7205VF Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y Axis ±5g 29Hz 8-LCC Package: 8-LCC Package: Reel - TR Mounting: Surface Mount Family Name: MXP7205 Categories: Sensors Case / Package: 8-LCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001 Other Part Number: 1267-1013-6, 1267-1013-2, 1267-1013-1

Manufacturer: Memsic Inc.
Win Source Part Number: 886695-MXP7205VF
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer X, Y Axis ±5g 29Hz 8-LCC
Package: 8-LCC
Package: Reel - TR
Mounting: Surface Mount
Family Name: MXP7205
Categories: Sensors
Case / Package: 8-LCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1267-1013-6, 1267-1013-2, 1267-1013-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 886695-MXP7205VF
Product Name Motion Sensors - Motion Sensors - Accelerometers - MXP7205VF
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details