Memsense, LLC Inertial Measurement Unit MS-IMU3030

Description
The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation. The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters. Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.
Datasheet
Description
The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation. The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters. Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inertial Measurement Unit - MS-IMU3030 - Memsense, LLC
Rapid City, SD, USA
Inertial Measurement Unit
MS-IMU3030
Inertial Measurement Unit MS-IMU3030
The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation. The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters. Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.

The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation.

The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters.

Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.

Supplier's Site Datasheet

Technical Specifications

  Memsense, LLC
Product Category IC Interfaces
Product Number MS-IMU3030
Product Name Inertial Measurement Unit
Technology USB; RS422
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899825 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers