ZA2070 -- AUTO CIGARETTE SOCKET
Memory Protection Devices, Inc.
Auto Cigarette Socket
ZA2070
Description
Model No.
ZA2070
Description
Cigarette Socket, Porcelain Insulated, Insert Lock
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$3.32
Price, 500 pieces
$3.17
Price, 1000 pieces
$3.01
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Description
Model No.
ZA2070
Description
Cigarette Socket, Porcelain Insulated, Insert Lock
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$3.32
Price, 500 pieces
$3.17
Price, 1000 pieces
$3.01
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
ZA2070
Description
Cigarette Socket, Porcelain Insulated, Insert Lock
Material
Contact Material
Nickel plated overall
Color
Black
Accessories
Price, 100 pieces
$3.32
Price, 500 pieces
$3.17
Price, 1000 pieces
$3.01
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | ZA2070 |
| Description | Cigarette Socket, Porcelain Insulated, Insert Lock |
| Material | |
| Contact Material | Nickel plated overall |
| Color | Black |
| Accessories | |
| Price, 100 pieces | $3.32 |
| Price, 500 pieces | $3.17 |
| Price, 1000 pieces | $3.01 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ZA2070 |
|
Product Name
|
Auto Cigarette Socket |
|
Power Type
|
DC Power Connector
|
|
Device Type
|
Receptacle; Cigarette Socket
|
|
Configuration
|
Single
|
|
Applications
|
Residential; Commercial
|
|
Mounting Style
|
Panel; Cigarette Socket
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Standards / Certifications
RoHS; CE
Phase
Three
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details
Power Type
DC Power Connector
Mounting Style
Panel; Panel mount
Standards / Certifications
RoHS
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details