The 5110 is a power entry module with an IEC C14 inlet and integrated line filter, designed for snap-in or screw-on panel mounting. It features quick-connect terminals (6.3 x 0.8 mm) and is rated 1-10 A at 250 VAC, 50 Hz (IEC) or 1-15 A at 250 VAC, 60 Hz (UL/CSA). Leakage current is under 0.5 mA for standard versions and under 5 µA for medical variants. Certified for use in medical equipment per IEC/UL 60601-1 with 1 MOOP and 1 MOPP, it complies with IEC 60939 and UL 1283 for EMI filtering. The filter has a CX capacitance of 47 nF and is potted in a stainless steel case. Operating temperature ranges from -25 °C to 85 °C. Dimensions are 41.2 mm wide for snap-in mounting and 40.9 mm for screw-on. VDE, UL, and CQC approvals apply. It meets RoHS and REACH requirements.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 5110 |
| Product Name | IEC Appliance Inlet C14 with Filter |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |