Memory Protection Devices, Inc. AAA Covered Battery Holder SBH431-1AS

Description
Model No. SBH431-1AS Description AAA Covered Battery Holder for Three Cells, 6" Wire Leads, On-Off Switch Holder Material High Impact ABS Plastic Contact Material Springs are nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.85 Price, 500 pieces $0.78 Price, 1000 pieces $0.70 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection Six inch red & black wire leads sliding On-Off switch
Request a Quote Datasheet
Description
Model No. SBH431-1AS Description AAA Covered Battery Holder for Three Cells, 6" Wire Leads, On-Off Switch Holder Material High Impact ABS Plastic Contact Material Springs are nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.85 Price, 500 pieces $0.78 Price, 1000 pieces $0.70 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection Six inch red & black wire leads sliding On-Off switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
AAA Covered Battery Holder
SBH431-1AS
AAA Covered Battery Holder SBH431-1AS
Model No. SBH431-1AS Description AAA Covered Battery Holder for Three Cells, 6" Wire Leads, On-Off Switch Holder Material High Impact ABS Plastic Contact Material Springs are nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.85 Price, 500 pieces $0.78 Price, 1000 pieces $0.70 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection Six inch red & black wire leads sliding On-Off switch
Model No.SBH431-1AS
DescriptionAAA Covered Battery Holder for Three Cells, 6" Wire Leads, On-Off Switch
Holder MaterialHigh Impact ABS Plastic
Contact MaterialSprings are nickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.85
Price, 500 pieces$0.78
Price, 1000 pieces$0.70
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series connection
Six inch red & black wire leads
sliding On-Off switch
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - SBH431-1AS-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
SBH431-1AS-ND
Battery Holders, Clips, Contacts SBH431-1AS-ND
"Battery Holder (Covered) AAA 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AAA 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number SBH431-1AS SBH431-1AS-ND
Product Name AAA Covered Battery Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Covered)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT Holder for CR123A Battery w/ coil spring - 1128 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details