Memory Protection Devices, Inc. DC Jack EJ508A

Description
Model No. EJ508A Description PCB MOUNT, 2.1 ID x 5.5 OD mm Material Contact Material Color Black Accessories Price, 100 pieces $0.48 Price, 500 pieces $0.43 Price, 1000 pieces $0.40 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. EJ508A Description PCB MOUNT, 2.1 ID x 5.5 OD mm Material Contact Material Color Black Accessories Price, 100 pieces $0.48 Price, 500 pieces $0.43 Price, 1000 pieces $0.40 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack - EJ508A - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Jack
EJ508A
DC Jack EJ508A
Model No. EJ508A Description PCB MOUNT, 2.1 ID x 5.5 OD mm Material Contact Material Color Black Accessories Price, 100 pieces $0.48 Price, 500 pieces $0.43 Price, 1000 pieces $0.40 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Model No.EJ508A
DescriptionPCB MOUNT, 2.1 ID x 5.5 OD mm
Material
Contact Material
ColorBlack
Accessories
Price, 100 pieces$0.48
Price, 500 pieces$0.43
Price, 1000 pieces$0.40
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EJ508A
Product Name DC Jack
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential; Commercial
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
AC Power Entry Modules - 4301.1024.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1239-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details