Memory Protection Devices, Inc. DC Jack EJ505B

Description
Model No. EJ505B Description PANEL MOUNT, 2.5 ID x 5.5 ODmm Material Contact Material Color Black Accessories Price, 100 pieces $0.59 Price, 500 pieces $0.53 Price, 1000 pieces $0.46 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. EJ505B Description PANEL MOUNT, 2.5 ID x 5.5 ODmm Material Contact Material Color Black Accessories Price, 100 pieces $0.59 Price, 500 pieces $0.53 Price, 1000 pieces $0.46 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack - EJ505B - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Jack
EJ505B
DC Jack EJ505B
Model No. EJ505B Description PANEL MOUNT, 2.5 ID x 5.5 ODmm Material Contact Material Color Black Accessories Price, 100 pieces $0.59 Price, 500 pieces $0.53 Price, 1000 pieces $0.46 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Model No.EJ505B
DescriptionPANEL MOUNT, 2.5 ID x 5.5 ODmm
Material
Contact Material
ColorBlack
Accessories
Price, 100 pieces$0.59
Price, 500 pieces$0.53
Price, 1000 pieces$0.46
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EJ505B
Product Name DC Jack
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential; Commercial
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-045 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap In
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details