Memory Protection Devices, Inc. DC Jack EJ505A

Description
Model No. EJ505A Description PANEL MOUNT, 2.1 ID x 5.5 ODmm Material Contact Material Color Black Accessories Price, 100 pieces $0.59 Price, 500 pieces $0.53 Price, 1000 pieces $0.46 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. EJ505A Description PANEL MOUNT, 2.1 ID x 5.5 ODmm Material Contact Material Color Black Accessories Price, 100 pieces $0.59 Price, 500 pieces $0.53 Price, 1000 pieces $0.46 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack - EJ505A - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Jack
EJ505A
DC Jack EJ505A
Model No. EJ505A Description PANEL MOUNT, 2.1 ID x 5.5 ODmm Material Contact Material Color Black Accessories Price, 100 pieces $0.59 Price, 500 pieces $0.53 Price, 1000 pieces $0.46 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Model No.EJ505A
DescriptionPANEL MOUNT, 2.1 ID x 5.5 ODmm
Material
Contact Material
ColorBlack
Accessories
Price, 100 pieces$0.59
Price, 500 pieces$0.53
Price, 1000 pieces$0.46
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EJ505A
Product Name DC Jack
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential; Commercial
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030230 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Heavy Duty Power Connectors - 29010 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details