Memory Protection Devices, Inc. DC Jack EJ502A

Description
Model No. EJ502A Description SOLDER PC/PINS, CHASSIS MTG. 2.1 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. EJ502A Description SOLDER PC/PINS, CHASSIS MTG. 2.1 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack - EJ502A - Memory Protection Devices, Inc.
Farmingdale, NY, USA
DC Jack
EJ502A
DC Jack EJ502A
Model No. EJ502A Description SOLDER PC/PINS, CHASSIS MTG. 2.1 x 5.5mm Material Contact Material Color Black Accessories Price, 100 pieces $1.19 Price, 500 pieces $1.08 Price, 1000 pieces $0.97 Package Size 100 Lead Time 4-6 weeks (normally factory stock) Standard Product Yes Distributor stocked Yes
Model No.EJ502A
DescriptionSOLDER PC/PINS, CHASSIS MTG. 2.1 x 5.5mm
Material
Contact Material
ColorBlack
Accessories
Price, 100 pieces$1.19
Price, 500 pieces$1.08
Price, 1000 pieces$0.97
Package Size100
Lead Time4-6 weeks (normally factory stock)
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Power Connectors
Product Number EJ502A
Product Name DC Jack
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
Applications Residential; Commercial
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Screw Mount Shuttered Outlet - 83011220 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
DC Power Connectors - 1792859 - RS Components, Ltd.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style Cable; Cable mount
View Details