Memory Protection Devices, Inc. AA-Cell Holder DU1-M-502

Description
Model No. DU1-M-502 Description 6 AA Battery Holder, Cartridge Type Holder Material Polypropylene With 10% Talc Contact Material Nickel plated overall Color Black Accessories DU1-M-306, Spring Backed Plate, BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.06 Price, 500 pieces $0.95 Price, 1000 pieces $0.86 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No Comments Made in China Series connection See DU1-M-306, Spring Backed Plate for connection Reference Drawing for Applications: Six "AA" Housing - Dwg# BK-899.pdf
Request a Quote Datasheet
Description
Model No. DU1-M-502 Description 6 AA Battery Holder, Cartridge Type Holder Material Polypropylene With 10% Talc Contact Material Nickel plated overall Color Black Accessories DU1-M-306, Spring Backed Plate, BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.06 Price, 500 pieces $0.95 Price, 1000 pieces $0.86 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No Comments Made in China Series connection See DU1-M-306, Spring Backed Plate for connection Reference Drawing for Applications: Six "AA" Housing - Dwg# BK-899.pdf
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - DU1-M-502 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
DU1-M-502
AA-Cell Holder DU1-M-502
Model No. DU1-M-502 Description 6 AA Battery Holder, Cartridge Type Holder Material Polypropylene With 10% Talc Contact Material Nickel plated overall Color Black Accessories DU1-M-306, Spring Backed Plate, BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.06 Price, 500 pieces $0.95 Price, 1000 pieces $0.86 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No Comments Made in China Series connection See DU1-M-306, Spring Backed Plate for connection Reference Drawing for Applications: Six "AA" Housing - Dwg# BK-899.pdf
Model No.DU1-M-502
Description6 AA Battery Holder, Cartridge Type
Holder MaterialPolypropylene With 10% Talc
Contact MaterialNickel plated overall
ColorBlack
AccessoriesDU1-M-306, Spring Backed Plate, BI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.06
Price, 500 pieces$0.95
Price, 1000 pieces$0.86
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductNo
Distributor stockedNo
CommentsMade in China
Series connection
See DU1-M-306, Spring Backed Plate for connection
Reference Drawing for Applications:
Six "AA" Housing - Dwg# BK-899.pdf
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - DU1-M-502-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
DU1-M-502-ND
Battery Holders, Clips, Contacts DU1-M-502-ND
Battery Holder (Open) AA 6 Cell

Battery Holder (Open) AA 6 Cell

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number DU1-M-502 DU1-M-502-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
2 D Cell Holder, PC - 2227 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details