Memory Protection Devices, Inc. AA-Cell Holder DU1-M-306

Description
Part Number: DU1-M-306 Details: Twin Stainless Steel Springs on Trilobe Plate with 6" Wire Leads Holder Material: Steel Contact Material: Nickel plated Color: Accessories: Price (100 Pieces): 0.85 Price (500 Pieces): 0.76 Price (1000 Pieces): 0.68 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China
Request a Quote Datasheet
Description
Part Number: DU1-M-306 Details: Twin Stainless Steel Springs on Trilobe Plate with 6" Wire Leads Holder Material: Steel Contact Material: Nickel plated Color: Accessories: Price (100 Pieces): 0.85 Price (500 Pieces): 0.76 Price (1000 Pieces): 0.68 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - DU1-M-306 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
DU1-M-306
AA-Cell Holder DU1-M-306
Part Number: DU1-M-306 Details: Twin Stainless Steel Springs on Trilobe Plate with 6" Wire Leads Holder Material: Steel Contact Material: Nickel plated Color: Accessories: Price (100 Pieces): 0.85 Price (500 Pieces): 0.76 Price (1000 Pieces): 0.68 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China
Part Number:DU1-M-306
Details:Twin Stainless Steel Springs on Trilobe Plate with 6" Wire Leads
Holder Material:Steel
Contact Material:Nickel plated
Color:
Accessories:
Price (100 Pieces):0.85
Price (500 Pieces):0.76
Price (1000 Pieces):0.68
Package Size:100
Lead Time:6-8 weeks
Standard Item:Y
Distributor Stocked:Y
Comments:Made in China
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - DU1-M-306-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
DU1-M-306-ND
Battery Holders, Clips, Contacts DU1-M-306-ND
"Battery Contact Spring (Coil) AA Cell Wire Leads - 6"" (152.4mm)"

"Battery Contact Spring (Coil) AA Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number DU1-M-306 DU1-M-306-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Contact Spring (Coil)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 6119598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers