Memory Protection Devices, Inc. CR1632 Coin Cell Holder BV-1632-G

Description
HOLDER BATT VERT CR1632 AU FLASH
Request a Quote Datasheet
Description
HOLDER BATT VERT CR1632 AU FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR1632 Coin Cell Holder - BV-1632-G - Memory Protection Devices, Inc.
Farmingdale, NY, USA
CR1632 Coin Cell Holder
BV-1632-G
CR1632 Coin Cell Holder BV-1632-G
HOLDER BATT VERT CR1632 AU FLASH

HOLDER BATT VERT CR1632 AU FLASH

Buy Now Datasheet
Battery Holders, Clips, Contacts - BV-1632-G-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BV-1632-G-ND
Battery Holders, Clips, Contacts BV-1632-G-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BV-1632-G BV-1632-G-ND
Product Name CR1632 Coin Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
Coin Cell Battery Holders - BAT-HLD-005-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers