Memory Protection Devices, Inc. Battery Products Battery Holders, Clips, Contacts BU2032SM-HD-G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: MPD (Memory Protection Devices) Category: Battery Products Battery Holders, Clips, Contacts Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Battery Type, Function: Coin Cell, Holder Style: Holder (Open) Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab Height Above Board: 0.208" (5.28mm)
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: MPD (Memory Protection Devices) Category: Battery Products Battery Holders, Clips, Contacts Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Battery Type, Function: Coin Cell, Holder Style: Holder (Open) Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab Height Above Board: 0.208" (5.28mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BU2032SM-HD-G is a high-retention battery holder designed for CR2032 coin cells. It features a surface mount design suitable for PCB applications, with a height above the board of 0.208 inches (5.28 mm). The holder is part of a series that emphasizes reliability and ease of use, making it a suitable choice for projects requiring secure battery retention. The termination style is SMD (SMT) tab, facilitating straightforward integration into electronic designs. This product is actively available and is packaged in tape and reel format, which is beneficial for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The BU2032SM-HD-G is a high-retention battery holder designed for CR2032 coin cells. It features a surface mount design suitable for PCB applications, with a height above the board of 0.208 inches (5.28 mm). The holder is part of a series that emphasizes reliability and ease of use, making it a suitable choice for projects requiring secure battery retention. The termination style is SMD (SMT) tab, facilitating straightforward integration into electronic designs. This product is actively available and is packaged in tape and reel format, which is beneficial for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Battery Products Battery Holders, Clips, Contacts - BU2032SM-HD-G - Win Source Electronics
Laguna Hills, CA, United States
Battery Products Battery Holders, Clips, Contacts
BU2032SM-HD-G
Battery Products Battery Holders, Clips, Contacts BU2032SM-HD-G
Alternative Parts (Cross-Reference): Cross Manufacturer: MPD (Memory Protection Devices) Category: Battery Products Battery Holders, Clips, Contacts Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Battery Type, Function: Coin Cell, Holder Style: Holder (Open) Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab Height Above Board: 0.208" (5.28mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: MPD (Memory Protection Devices)
Category: Battery Products Battery Holders, Clips, Contacts
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Battery Type, Function: Coin Cell, Holder
Style: Holder (Open)
Mounting Type: PCB, Surface Mount
Termination Style: SMD (SMT) Tab
Height Above Board: 0.208" (5.28mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number BU2032SM-HD-G
Product Name Battery Products Battery Holders, Clips, Contacts
Unlock Full Specs
to access all available technical data

Similar Products