Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERY HOLDERS
MEMORY PROTECTION DEVICES, INC.
BU2032SM-G-CBH -- BATTERY HOLDERS, CLIPS, CONTACTS
Memory Protection Devices, Inc.
Battery Holders, Clips, Contacts
BU2032SM-G-CBH
Description
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BU2032SM-G-CBH-ND
Battery Holders, Clips, Contacts
BU2032SM-G-CBH-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Battery Holders
Product Number
BU2032SM-G-CBH-ND
Product Name
Battery Holders, Clips, Contacts
Type
Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
489021A
Specs
Type
Strap & Lead
Cell Capacity
Single Cell
Mounting
Strap & Lead
View Details
TE Connectivity
Battery Holders, Clips & Contacts
1473971-2
View Details
Rego Electronics Inc.
Coin Cell Battery Holders
Pin Through Hole Series
Specs
Type
Coin Cell Holder
Cell Capacity
Single Cell
Mounting
PC / Socket Mount
View Details
Keystone Electronics Corp.
SMT Holder for 20700 & 21700 Cell w/ coil spring
1122
Specs
Type
Plastic Holder
Material
Nylon- High Temp UL 94 V-0
Cell Capacity
Single Cell
View Details
3
suppliers