Memory Protection Devices, Inc. CR2032 Holder BU2032-1-G

Description
Model No. BU2032-1-G Description Coin cell battery holder for CR2032 cells Material LCP, UL94V-0 Contact Material Stainless steel, gold plated PCB pins Color Beige Accessories Price, 100 pieces $0.53 Price, 500 pieces $0.50 Price, 1000 pieces $0.45 Package Size 250 pcs. Per Tray Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Packed in static conductive trays Coin cell holder for CR2032 cells with narrow outline & light weight RoHs Compliant
Request a Quote Datasheet
Description
Model No. BU2032-1-G Description Coin cell battery holder for CR2032 cells Material LCP, UL94V-0 Contact Material Stainless steel, gold plated PCB pins Color Beige Accessories Price, 100 pieces $0.53 Price, 500 pieces $0.50 Price, 1000 pieces $0.45 Package Size 250 pcs. Per Tray Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Packed in static conductive trays Coin cell holder for CR2032 cells with narrow outline & light weight RoHs Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR2032 Holder - BU2032-1-G - Memory Protection Devices, Inc.
Farmingdale, NY, USA
CR2032 Holder
BU2032-1-G
CR2032 Holder BU2032-1-G
Model No. BU2032-1-G Description Coin cell battery holder for CR2032 cells Material LCP, UL94V-0 Contact Material Stainless steel, gold plated PCB pins Color Beige Accessories Price, 100 pieces $0.53 Price, 500 pieces $0.50 Price, 1000 pieces $0.45 Package Size 250 pcs. Per Tray Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Packed in static conductive trays Coin cell holder for CR2032 cells with narrow outline & light weight RoHs Compliant
Model No.BU2032-1-G
DescriptionCoin cell battery holder for CR2032 cells
MaterialLCP, UL94V-0
Contact MaterialStainless steel, gold plated PCB pins
ColorBeige
Accessories
Price, 100 pieces$0.53
Price, 500 pieces$0.50
Price, 1000 pieces$0.45
Package Size250 pcs. Per Tray
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Packed in static conductive trays
Coin cell holder for CR2032 cells with narrow outline & light weight
RoHs Compliant
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BU2032-1-G-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BU2032-1-G-ND
Battery Holders, Clips, Contacts BU2032-1-G-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BU2032-1-G BU2032-1-G-ND
Product Name CR2032 Holder Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details
Battery Holders, Clips, Contacts - 36-108-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details