Memory Protection Devices, Inc. T Style Plastic Body 9 Volt Snap BS6T-MC

Description
Model No. BS6T-MC Description 6" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.38 Price, 500 pieces $0.35 Price, 1000 pieces $0.32 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic body For Easy Grip
Request a Quote Datasheet
Description
Model No. BS6T-MC Description 6" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.38 Price, 500 pieces $0.35 Price, 1000 pieces $0.32 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic body For Easy Grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style Plastic Body 9 Volt Snap - BS6T-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style Plastic Body 9 Volt Snap
BS6T-MC
T Style Plastic Body 9 Volt Snap BS6T-MC
Model No. BS6T-MC Description 6" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.38 Price, 500 pieces $0.35 Price, 1000 pieces $0.32 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic body For Easy Grip
Model No.BS6T-MC
Description6" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact
MaterialPE White Body With Blue Insert
Contact MaterialBrass, Nickel Plated Overall
ColorWhite Body With Blue Insert & Red And Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.38
Price, 500 pieces$0.35
Price, 1000 pieces$0.32
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Plastic body For Easy Grip
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS6T-MC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS6T-MC-ND
Battery Holders, Clips, Contacts BS6T-MC-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS6T-MC BS6T-MC-ND
Product Name T Style Plastic Body 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-011-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers