Memory Protection Devices, Inc. I Style Plastic Body 9 Volt Snap BS6I-MC

Description
SNAPS 9V 6" I-STYLE MOLDED
Request a Quote Datasheet
Description
SNAPS 9V 6" I-STYLE MOLDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Plastic Body 9 Volt Snap - BS6I-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Plastic Body 9 Volt Snap
BS6I-MC
I Style Plastic Body 9 Volt Snap BS6I-MC
SNAPS 9V 6" I-STYLE MOLDED

SNAPS 9V 6" I-STYLE MOLDED

Buy Now Datasheet
Battery Holders, Clips, Contacts - BS6I-MC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS6I-MC-ND
Battery Holders, Clips, Contacts BS6I-MC-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS6I-MC BS6I-MC-ND
Product Name I Style Plastic Body 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Battery Holders, Clips, Contacts - 36-2981-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details