Memory Protection Devices, Inc. I Style Heavy Duty 9 Volt Snap BS6I-HD

Description
SNAPS 9V 6" LEADS I-STYLE HD
Request a Quote Datasheet
Description
SNAPS 9V 6" LEADS I-STYLE HD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Heavy Duty 9 Volt Snap - BS6I-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Heavy Duty 9 Volt Snap
BS6I-HD
I Style Heavy Duty 9 Volt Snap BS6I-HD
SNAPS 9V 6" LEADS I-STYLE HD

SNAPS 9V 6" LEADS I-STYLE HD

Buy Now Datasheet
Battery Holders, Clips, Contacts - BS6I-HD-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS6I-HD-ND
Battery Holders, Clips, Contacts BS6I-HD-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS6I-HD BS6I-HD-ND
Product Name I Style Heavy Duty 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for Dual AAA Batteries w/ coil spring - 1077 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details