Memory Protection Devices, Inc. T Style Plastic Body 9 Volt Snap BS4T-MC

Description
Model No. BS4T-MC Description 4" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.35 Price, 500 pieces $0.32 Price, 1000 pieces $0.30 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic body For Easy Grip
Datasheet
Description
Model No. BS4T-MC Description 4" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.35 Price, 500 pieces $0.32 Price, 1000 pieces $0.30 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic body For Easy Grip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style Plastic Body 9 Volt Snap - BS4T-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style Plastic Body 9 Volt Snap
BS4T-MC
T Style Plastic Body 9 Volt Snap BS4T-MC
Model No. BS4T-MC Description 4" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red And Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.35 Price, 500 pieces $0.32 Price, 1000 pieces $0.30 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic body For Easy Grip
Model No.BS4T-MC
Description4" Wire Leads, T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact
MaterialPE White Body With Blue Insert
Contact MaterialBrass, Nickel Plated Overall
ColorWhite Body With Blue Insert & Red And Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.35
Price, 500 pieces$0.32
Price, 1000 pieces$0.30
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Plastic body For Easy Grip
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BS4T-MC
Product Name T Style Plastic Body 9 Volt Snap
Type Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6119605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details
SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R - 3012TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details