Memory Protection Devices, Inc. T Style Heavy Duty 9 Volt Snap BS4T-HD

Description
9V BATTERY SNAP 4l LEADS HVY DTY
Request a Quote Datasheet
Description
9V BATTERY SNAP 4l LEADS HVY DTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style Heavy Duty 9 Volt Snap - BS4T-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style Heavy Duty 9 Volt Snap
BS4T-HD
T Style Heavy Duty 9 Volt Snap BS4T-HD
9V BATTERY SNAP 4l LEADS HVY DTY

9V BATTERY SNAP 4l LEADS HVY DTY

Buy Now Datasheet
Battery Holders, Clips, Contacts - BS4T-HD-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS4T-HD-ND
Battery Holders, Clips, Contacts BS4T-HD-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS4T-HD BS4T-HD-ND
Product Name T Style Heavy Duty 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

5.8mm Cell Retainer, SMT- Tape and Reel - 2986TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details