Memory Protection Devices, Inc. I Style Plastic Body 9 Volt Snap BS4I-MC

Description
Model No. BS4I-MC Description 4" Wire Leads, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.31 Price, 500 pieces $0.28 Price, 1000 pieces $0.26 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Double Crimp Contacts, Crimped On The Insulation & Strands Plastic Body For Easy Grip
Request a Quote Datasheet
Description
Model No. BS4I-MC Description 4" Wire Leads, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.31 Price, 500 pieces $0.28 Price, 1000 pieces $0.26 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Double Crimp Contacts, Crimped On The Insulation & Strands Plastic Body For Easy Grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Plastic Body 9 Volt Snap - BS4I-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Plastic Body 9 Volt Snap
BS4I-MC
I Style Plastic Body 9 Volt Snap BS4I-MC
Model No. BS4I-MC Description 4" Wire Leads, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert & Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.31 Price, 500 pieces $0.28 Price, 1000 pieces $0.26 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Double Crimp Contacts, Crimped On The Insulation & Strands Plastic Body For Easy Grip
Model No.BS4I-MC
Description4" Wire Leads, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact
MaterialPE White Body With Blue Insert
Contact MaterialBrass, Nickel Plated Overall
ColorWhite Body With Blue Insert & Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.31
Price, 500 pieces$0.28
Price, 1000 pieces$0.26
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Double Crimp Contacts, Crimped On The Insulation & Strands
Plastic Body For Easy Grip
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS4I-MC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS4I-MC-ND
Battery Holders, Clips, Contacts BS4I-MC-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS4I-MC BS4I-MC-ND
Product Name I Style Plastic Body 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

3 N or A23 Cell Holder, Solder Lug - 156 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details