Memory Protection Devices, Inc. T Style Heavy Duty 9 Volt Snap BS12T-HD

Description
Model No. BS12T-HD Description 12" Wires With T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass, Both Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Saftey Cover Price, 100 pieces $0.36 Price, 500 pieces $0.32 Price, 1000 pieces $0.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet
Description
Model No. BS12T-HD Description 12" Wires With T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass, Both Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Saftey Cover Price, 100 pieces $0.36 Price, 500 pieces $0.32 Price, 1000 pieces $0.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style Heavy Duty 9 Volt Snap - BS12T-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style Heavy Duty 9 Volt Snap
BS12T-HD
T Style Heavy Duty 9 Volt Snap BS12T-HD
Model No. BS12T-HD Description 12" Wires With T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass, Both Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Saftey Cover Price, 100 pieces $0.36 Price, 500 pieces $0.32 Price, 1000 pieces $0.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS12T-HD
Description12" Wires With T Style, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact
MaterialPVC Cover Over Fiberboard
Contact MaterialFemale: Phos-Bronze, Male: Brass, Both Nickel Plated Overall
ColorBlack Body With Red & Black Wires
AccessoriesBS-COVER, Saftey Cover
Price, 100 pieces$0.36
Price, 500 pieces$0.32
Price, 1000 pieces$0.27
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedNo
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS12T-HD-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS12T-HD-ND
Battery Holders, Clips, Contacts BS12T-HD-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS12T-HD BS12T-HD-ND
Product Name T Style Heavy Duty 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R - 1058TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details