Memory Protection Devices, Inc. I Style 9 Volt Snap BS12I

Description
SNAPS 9V 12" LEADS I-STYLE
Request a Quote Datasheet
Description
SNAPS 9V 12" LEADS I-STYLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style 9 Volt Snap - BS12I - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style 9 Volt Snap
BS12I
I Style 9 Volt Snap BS12I
SNAPS 9V 12" LEADS I-STYLE

SNAPS 9V 12" LEADS I-STYLE

Buy Now Datasheet
Battery Holders, Clips, Contacts - BS12I-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS12I-ND
Battery Holders, Clips, Contacts BS12I-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS12I BS12I-ND
Product Name I Style 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
4 AAA Holder, Solder Lug - 170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Metal Coin Cell Holder - SMTM - BK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Metal Holder; Component Clips; Coin Cell Holder
Material Phosphor bronze
Cell Capacity Single Cell
View Details