Memory Protection Devices, Inc. I Style Heavy Duty 9 Volt Snap BS12I-HD

Description
Model No. BS12I-HD Description 12" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Snap Material PVC Cover Over Fiberboard Contact Material Female:Phos-Bronze, Male:Brass, Nickel Plated Overall Color Black Body with Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.27 Price, 1000 pieces $0.25 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Datasheet
Description
Model No. BS12I-HD Description 12" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Snap Material PVC Cover Over Fiberboard Contact Material Female:Phos-Bronze, Male:Brass, Nickel Plated Overall Color Black Body with Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.27 Price, 1000 pieces $0.25 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Heavy Duty 9 Volt Snap - BS12I-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Heavy Duty 9 Volt Snap
BS12I-HD
I Style Heavy Duty 9 Volt Snap BS12I-HD
Model No. BS12I-HD Description 12" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Snap Material PVC Cover Over Fiberboard Contact Material Female:Phos-Bronze, Male:Brass, Nickel Plated Overall Color Black Body with Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.27 Price, 1000 pieces $0.25 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS12I-HD
Description12" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Snap
MaterialPVC Cover Over Fiberboard
Contact MaterialFemale:Phos-Bronze, Male:Brass, Nickel Plated Overall
ColorBlack Body with Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.33
Price, 500 pieces$0.27
Price, 1000 pieces$0.25
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedNo
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BS12I-HD
Product Name I Style Heavy Duty 9 Volt Snap
Type Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
SMT Holder for AA Battery - 1012 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details