Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BRX1-0002

Description
BATT HOLDER COIN 24.5MM 1CEL SMD
Datasheet
Description
BATT HOLDER COIN 24.5MM 1CEL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BRX1-0002 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BRX1-0002
Battery Holders, Clips, Contacts BRX1-0002
BATT HOLDER COIN 24.5MM 1CEL SMD

BATT HOLDER COIN 24.5MM 1CEL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BRX1-0002
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 24.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details