Memory Protection Devices, Inc. Battery Holders, Clips, Contacts BK-916-TR

Description
BATT RETAINER COIN 12MM 1CEL SMD
Datasheet
Description
BATT RETAINER COIN 12MM 1CEL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BK-916-TR - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BK-916-TR
Battery Holders, Clips, Contacts BK-916-TR
BATT RETAINER COIN 12MM 1CEL SMD

BATT RETAINER COIN 12MM 1CEL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BK-916-TR
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 12.0mm
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details