Memory Protection Devices, Inc. PC Pin Battery Retainer Contact BK-887

Description
Model No. BK-887 Description 24mm PCB Coin Cell Retainer Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.23 Price, 500 pieces $0.21 Price, 1000 pieces $0.18 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BK-887 Description 24mm PCB Coin Cell Retainer Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.23 Price, 500 pieces $0.21 Price, 1000 pieces $0.18 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Battery Retainer Contact - BK-887 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
PC Pin Battery Retainer Contact
BK-887
PC Pin Battery Retainer Contact BK-887
Model No. BK-887 Description 24mm PCB Coin Cell Retainer Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.23 Price, 500 pieces $0.21 Price, 1000 pieces $0.18 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BK-887
Description24mm PCB Coin Cell Retainer
Retainer materialPhosphor Bronze
Contact finishNickel, 0.0005" overall
ColorBright nickel
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.23
Price, 500 pieces$0.21
Price, 1000 pieces$0.18
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BK-887-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-887-ND
Battery Holders, Clips, Contacts BK-887-ND
Battery Retainer Coin, 24.5mm 1 Cell PC Pin

Battery Retainer Coin, 24.5mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BK-887 BK-887-ND
Product Name PC Pin Battery Retainer Contact Battery Holders, Clips, Contacts
Type Component Clips Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
Battery Holders, Clips, Contacts - 36-2982TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers