Memory Protection Devices, Inc. N-Cell Holder BHNW

Description
Model No. BHNW Description 1 "N" Cell holder with 6" wire leads Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BHNW Description 1 "N" Cell holder with 6" wire leads Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Cell Holder - BHNW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
N-Cell Holder
BHNW
N-Cell Holder BHNW
Model No. BHNW Description 1 "N" Cell holder with 6" wire leads Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BHNW
Description1 "N" Cell holder with 6" wire leads
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.59
Price, 500 pieces$0.52
Price, 1000 pieces$0.49
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BHNW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BHNW-ND
Battery Holders, Clips, Contacts BHNW-ND
"Battery Holder (Open) N 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) N 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BHNW BHNW-ND
Product Name N-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
For 4 D Cell-All Contacts Insulated - 2192 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details