Memory Protection Devices, Inc. N-Cell Holder BHNPC

Description
Model No. BHNPC Description holder for 1 "N" size battery, pc pins on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BHNPC Description holder for 1 "N" size battery, pc pins on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Cell Holder - BHNPC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
N-Cell Holder
BHNPC
N-Cell Holder BHNPC
Model No. BHNPC Description holder for 1 "N" size battery, pc pins on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.59 Price, 500 pieces $0.52 Price, 1000 pieces $0.49 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BHNPC
Descriptionholder for 1 "N" size battery, pc pins on case
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.59
Price, 500 pieces$0.52
Price, 1000 pieces$0.49
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BHNPC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BHNPC-ND
Battery Holders, Clips, Contacts BHNPC-ND
Battery Holder (Open) N 1 Cell PC Pin

Battery Holder (Open) N 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BHNPC BHNPC-ND
Product Name N-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Holder for single 18650 Battery w/ Solder Tail - 1044 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details