Memory Protection Devices, Inc. D-Cell Holder BHDW

Description
Model No. BHDW Description 1 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $0.76 Price, 500 pieces $0.66 Price, 1000 pieces $0.62 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BHDW Description 1 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $0.76 Price, 500 pieces $0.66 Price, 1000 pieces $0.62 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BHDW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BHDW
D-Cell Holder BHDW
Model No. BHDW Description 1 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $0.76 Price, 500 pieces $0.66 Price, 1000 pieces $0.62 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BHDW
Description1 "D" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$0.76
Price, 500 pieces$0.66
Price, 1000 pieces$0.62
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BHDW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BHDW-ND
Battery Holders, Clips, Contacts BHDW-ND
"Battery Holder (Open) D 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) D 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BHDW BHDW-ND
Product Name D-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA Battery Holder w/ solder lugs - 1117 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details