MEMORY PROTECTION DEVICES, INC.
BH9V-2.1 -- BATTERY HOLDERS, CLIPS, CONTACTS
Memory Protection Devices, Inc.
Battery Holders, Clips, Contacts
BH9V-2.1
Description
BATT HOLDER 9V 1 CELL
Description
BATT HOLDER 9V 1 CELL
Suppliers
Battery Holders, Clips, Contacts
BH9V-2.1
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
BH9V-2.1 |
|
Product Name
|
Battery Holders, Clips, Contacts |
|
Standard Cylindrical Battery Sizes
|
9V
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details