Memory Protection Devices, Inc. Connectors,Interconnects BH501

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Battery Type, Function: Coin Cell, Retainer Style: C Battery Cell Size: Coin, 20.0mm Battery Series: 2020, 2025, 2032 Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Battery Type, Function: Coin Cell, Retainer Style: C Battery Cell Size: Coin, 20.0mm Battery Series: 2020, 2025, 2032 Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Battery Type, Function: Coin Cell, Retainer Style: C Battery Cell Size: Coin, 20.0mm Battery Series: 2020, 2025, 2032 Termination Style: PC Pin, Solder Lug

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Battery Type, Function: Coin Cell, Retainer
Style: C
Battery Cell Size: Coin, 20.0mm
Battery Series: 2020, 2025, 2032
Termination Style: PC Pin, Solder Lug

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details