Memory Protection Devices, Inc. N-Cell Holder BH4NW

Description
Model No. BH4NW Description 4 "N" Cell holder with wire leads Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH4NW Description 4 "N" Cell holder with wire leads Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Cell Holder - BH4NW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
N-Cell Holder
BH4NW
N-Cell Holder BH4NW
Model No. BH4NW Description 4 "N" Cell holder with wire leads Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH4NW
Description4 "N" Cell holder with wire leads
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.02
Price, 500 pieces$0.87
Price, 1000 pieces$0.81
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH4NW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH4NW-ND
Battery Holders, Clips, Contacts BH4NW-ND
Battery Holder (Open) N 1 Cell Wire Leads

Battery Holder (Open) N 1 Cell Wire Leads

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH4NW BH4NW-ND
Product Name N-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 16mm Cell-Tin Nickel Plate - 3012 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details