Memory Protection Devices, Inc. N-Cell Holder BH4NL

Description
Model No. BH4NL Description "N" 4 cell holder with solder Lugs on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.93 Price, 500 pieces $0.84 Price, 1000 pieces $0.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH4NL Description "N" 4 cell holder with solder Lugs on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.93 Price, 500 pieces $0.84 Price, 1000 pieces $0.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Cell Holder - BH4NL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
N-Cell Holder
BH4NL
N-Cell Holder BH4NL
Model No. BH4NL Description "N" 4 cell holder with solder Lugs on case Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.93 Price, 500 pieces $0.84 Price, 1000 pieces $0.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH4NL
Description"N" 4 cell holder with solder Lugs on case
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.93
Price, 500 pieces$0.84
Price, 1000 pieces$0.79
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH4NL
Product Name N-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-003-SMT - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM Locking Coin Cell Holder for CR1220 - 2895 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details