Memory Protection Devices, Inc. AA-Cell Holder BH4AASF

Description
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals
Description
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
AA-Cell Holder
BH4AASF
AA-Cell Holder BH4AASF
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Material:

Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S)
Spring: Spring Steel, Nickel Plated
Contacts: Spring Steel, Nickel Plated
Eyelets: Brass, Nickel Plated
Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH4AASF
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details
2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details