Memory Protection Devices, Inc. AA-Cell Holder BH44AAW

Description
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH44AAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH44AAW
AA-Cell Holder BH44AAW
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIANT

SPECIFICATIONS :
Plastic material - Polypropylene, Black
Flammability rating-UL94 HB, UL file no. E216959
Temperature Range: -10°C to +100°C
Springs - nickel plated spring steel
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
Contact resistance: Under 50mOhm for +/- contacts per EIA-540J000
ROHS COMPLIANT

Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH44AAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH44AAW-ND
Battery Holders, Clips, Contacts BH44AAW-ND
"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 4 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH44AAW BH44AAW-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
4 D Cell Holder, Series Connection - 158 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers