Memory Protection Devices, Inc. AA-Cell Holder BH44AASF

Description
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50m for +/- contacts per EIA-540J000 ROHS COMPLIANT
Datasheet
Description
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50m for +/- contacts per EIA-540J000 ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH44AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH44AASF
AA-Cell Holder BH44AASF
SPECIFICATIONS : Plastic material - Polypropylene, Black Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50m for +/- contacts per EIA-540J000 ROHS COMPLIANT

SPECIFICATIONS :
Plastic material - Polypropylene, Black
Flammability rating-UL94 HB, UL file no. E216959
Temperature Range: -10°C to +100°C
Springs - nickel plated spring steel
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
Contact resistance: Under 50m for +/- contacts per EIA-540J000
ROHS COMPLIANT

Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH44AASF
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4019856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT Holder for 1/2AA Battery on T&R - 1016TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details