Memory Protection Devices, Inc. D-Cell Holder BH428DSF

Description
Model No. BH428DSF Description 8 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.34 Price, 500 pieces $2.86 Price, 1000 pieces $2.67 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH428DSF Description 8 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.34 Price, 500 pieces $2.86 Price, 1000 pieces $2.67 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH428DSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH428DSF
D-Cell Holder BH428DSF
Model No. BH428DSF Description 8 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.34 Price, 500 pieces $2.86 Price, 1000 pieces $2.67 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH428DSF
Description8 "D" Battery Holder With 9V Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$3.34
Price, 500 pieces$2.86
Price, 1000 pieces$2.67
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH428DSF
Product Name D-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
SMT Dual Holder for CR123A Cell - 1080 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details