Memory Protection Devices, Inc. D-Cell Holder BH36DW

Description
Model No. BH36DW Description 6 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.08 Price, 500 pieces $2.80 Price, 1000 pieces $2.61 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH36DW Description 6 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.08 Price, 500 pieces $2.80 Price, 1000 pieces $2.61 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
D-Cell Holder
BH36DW
D-Cell Holder BH36DW
Model No. BH36DW Description 6 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.08 Price, 500 pieces $2.80 Price, 1000 pieces $2.61 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH36DW
Description6 "D" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$3.08
Price, 500 pieces$2.80
Price, 1000 pieces$2.61
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH36DW
Product Name D-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details