Memory Protection Devices, Inc. D-Cell Holder BH36DL

Description
Model No. BH36DL Description 6 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.83 Price, 500 pieces $2.43 Price, 1000 pieces $2.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH36DL Description 6 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.83 Price, 500 pieces $2.43 Price, 1000 pieces $2.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH36DL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH36DL
D-Cell Holder BH36DL
Model No. BH36DL Description 6 "D" Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.83 Price, 500 pieces $2.43 Price, 1000 pieces $2.27 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH36DL
Description6 "D" Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$2.83
Price, 500 pieces$2.43
Price, 1000 pieces$2.27
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH36DL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH36DL-ND
Battery Holders, Clips, Contacts BH36DL-ND
Battery Holder (Open) D 6 Cell Solder Lug

Battery Holder (Open) D 6 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH36DL BH36DL-ND
Product Name D-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers