Memory Protection Devices, Inc. AA-Cell Holder BH36AAW

Description
SPECIFICATIONS : Plastic material - High impact ABS Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated ROHS COMPLIANT
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - High impact ABS Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated ROHS COMPLIANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH36AAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH36AAW
AA-Cell Holder BH36AAW
SPECIFICATIONS : Plastic material - High impact ABS Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated ROHS COMPLIANT

SPECIFICATIONS :
Plastic material - High impact ABS
Springs - nickel plated spring steel
Wire - 152.4 mm Ref.Long 26 AWG,
UL1007, CSA - TR-64, 300V, 80 C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
ROHS COMPLIANT

Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH36AAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH36AAW-ND
Battery Holders, Clips, Contacts BH36AAW-ND
"Battery Holder (Open) AA 6 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 6 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH36AAW BH36AAW-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Holder w/ solder Lugs for 18350 Battery - 1101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5005274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AAA
View Details