Memory Protection Devices, Inc. AA-Cell Holder BH34AASF

Description
SPECIFICATIONS : Plastic material - polypropylene Flammability Rating-UL94 HB, UL File No. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIAN
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene Flammability Rating-UL94 HB, UL File No. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH34AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH34AASF
AA-Cell Holder BH34AASF
SPECIFICATIONS : Plastic material - polypropylene Flammability Rating-UL94 HB, UL File No. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000 ROHS COMPLIAN

SPECIFICATIONS :
Plastic material - polypropylene
Flammability Rating-UL94 HB, UL File No. E216959
Temperature Range: -10°C to +100°C
Springs - nickel plated spring steel
Wire - 152.4 mm Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
Contact Resistance: Under 50mOhm for +/- contacts per EIA-540J000
ROHS COMPLIAN

Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH34AASF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH34AASF-ND
Battery Holders, Clips, Contacts BH34AASF-ND
Battery Holder (Open) AA 4 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 4 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH34AASF BH34AASF-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
1 N or A23 Cell Holder, Solder Lug - 154 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers