Memory Protection Devices, Inc. AA-Cell Holder BH34AAL

Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH34AAL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH34AAL
AA-Cell Holder BH34AAL
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated

SPECIFICATIONS :
Plastic material - polypropylene
Springs - nickel plated spring steel
Wire - 152.4 mm Ref.Long 26 AWG,
UL1007, CSA - TR-64, 300V, 80 C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated

Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH34AAL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH34AAL-ND
Battery Holders, Clips, Contacts BH34AAL-ND
Battery Holder (Open) AA 4 Cell Solder Lug

Battery Holder (Open) AA 4 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH34AAL BH34AAL-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Holder w/ solder lugs for dual 18350 Batteries - 1102 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details