Memory Protection Devices, Inc. AA-Cell Holder BH310AAW

Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH310AAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH310AAW
AA-Cell Holder BH310AAW
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated

SPECIFICATIONS :
Plastic material - polypropylene
Springs - nickel plated spring steel
Wire - 152.4 mm Ref.Long 26 AWG,
UL1007, CSA - TR-64, 300V, 80 C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated

Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH310AAW
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details