Memory Protection Devices, Inc. C-Cell Holder BH28CW

Description
Model No. BH28CW Description 8 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.05 Price, 500 pieces $2.61 Price, 1000 pieces $2.44 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH28CW Description 8 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.05 Price, 500 pieces $2.61 Price, 1000 pieces $2.44 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH28CW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH28CW
C-Cell Holder BH28CW
Model No. BH28CW Description 8 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $3.05 Price, 500 pieces $2.61 Price, 1000 pieces $2.44 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH28CW
Description8 "C" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$3.05
Price, 500 pieces$2.61
Price, 1000 pieces$2.44
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH28CW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH28CW-ND
Battery Holders, Clips, Contacts BH28CW-ND
"Battery Holder (Open) C 8 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) C 8 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH28CW BH28CW-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2450 Cell-Tin Nickel Plate - 3009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details