Memory Protection Devices, Inc. C-Cell Holder BH26CW

Description
Model No. BH26CW Description 6 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.93 Price, 500 pieces $1.65 Price, 1000 pieces $1.54 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH26CW Description 6 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.93 Price, 500 pieces $1.65 Price, 1000 pieces $1.54 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH26CW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH26CW
C-Cell Holder BH26CW
Model No. BH26CW Description 6 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.93 Price, 500 pieces $1.65 Price, 1000 pieces $1.54 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH26CW
Description6 "C" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.93
Price, 500 pieces$1.65
Price, 1000 pieces$1.54
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH26CW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH26CW-ND
Battery Holders, Clips, Contacts BH26CW-ND
"Battery Holder (Open) C 6 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) C 6 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH26CW BH26CW-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 1775485-2 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
 - 6119598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details