Memory Protection Devices, Inc. AAA-Cell Holder BH24AAASF

Description
Model No. BH24AAASF Description 4 AAA Battery Holder With 9 Volt Snap Fasteners Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.97 Price, 500 pieces $0.84 Price, 1000 pieces $0.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH24AAASF Description 4 AAA Battery Holder With 9 Volt Snap Fasteners Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.97 Price, 500 pieces $0.84 Price, 1000 pieces $0.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BH24AAASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BH24AAASF
AAA-Cell Holder BH24AAASF
Model No. BH24AAASF Description 4 AAA Battery Holder With 9 Volt Snap Fasteners Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.97 Price, 500 pieces $0.84 Price, 1000 pieces $0.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH24AAASF
Description4 AAA Battery Holder With 9 Volt Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.97
Price, 500 pieces$0.84
Price, 1000 pieces$0.79
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH24AAASF
Product Name AAA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details