Memory Protection Devices, Inc. 12 Volt Holder BH23AW

Description
Model No. BH23AW Description 12 Volt Holder for "23A" Cell with 6" Wire Leads Material Polypropylene Contact Material Lugs: Steel, nickel plated overall Color Black Accessories Insulator no. BI-UM-3-4 Price, 100 pieces $0.56 Price, 500 pieces $0.48 Price, 1000 pieces $0.44 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BH23AW Description 12 Volt Holder for "23A" Cell with 6" Wire Leads Material Polypropylene Contact Material Lugs: Steel, nickel plated overall Color Black Accessories Insulator no. BI-UM-3-4 Price, 100 pieces $0.56 Price, 500 pieces $0.48 Price, 1000 pieces $0.44 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Volt Holder - BH23AW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
12 Volt Holder
BH23AW
12 Volt Holder BH23AW
Model No. BH23AW Description 12 Volt Holder for "23A" Cell with 6" Wire Leads Material Polypropylene Contact Material Lugs: Steel, nickel plated overall Color Black Accessories Insulator no. BI-UM-3-4 Price, 100 pieces $0.56 Price, 500 pieces $0.48 Price, 1000 pieces $0.44 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BH23AW
Description12 Volt Holder for "23A" Cell with 6" Wire Leads
MaterialPolypropylene
Contact MaterialLugs: Steel, nickel plated overall
ColorBlack
AccessoriesInsulator no. BI-UM-3-4
Price, 100 pieces$0.56
Price, 500 pieces$0.48
Price, 1000 pieces$0.44
Package Size100
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH23AW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH23AW-ND
Battery Holders, Clips, Contacts BH23AW-ND
"Battery Holder (Open) A23 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) A23 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH23AW BH23AW-ND
Product Name 12 Volt Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 1/2AA Battery - 1017 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details